The SiT8924B is an automotive-grade oscillator compliant with AEC-Q100, providing frequencies from 1 MHz to 110 MHz with stability as low as ±20 ppm and a temperature range from -55°C to 125°C. It operates at supply voltages of 1.8 V or 2.25 V to 3.63 V, consumes 3.8 mA typical at 1.8 V, and includes standby mode to reduce power. The device features LVCMOS/LVTTL outputs and is available in industry-standard packages measuring 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm. It meets RoHS, REACH, and halogen-free standards. The part supports AEC-Q100 Grades 1, 2, and 3, with extended cold operation to -55°C. G-sensitivity is specified as 0.1 ppb/g, and output rise/fall times are 1.3 to 3 ns depending on supply voltage. A 0.1 µF decoupling capacitor is required between Vdd and GND.
1 to 110 MHz, Wide Temperature AEC-Q100 Oscillator (-55 to +125°C)
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SIT8924BE-12-33N-26.000000 |
| Product Name | Automotive & High Temp Oscillators |
| Package / Form Factor | 2.5x2.0 |