The SiT8924B is an AEC-Q100 qualified automotive oscillator with frequencies from 1 MHz to 110 MHz and extended temperature operation from -55°C to 125°C. It supports supply voltages of 1.8 V or 2.25 V to 3.63 V, with typical current consumption of 3.8 mA at 1.8 V and low standby current. The output is LVCMOS/LVTTL compatible, with frequency stability as tight as ±20 ppm and G-sensitivity of 0.1 ppb/g. Packages include 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm. It features OE and ST pins for output control and meets RoHS, REACH, and halogen-free standards.
1 to 110 MHz, Wide Temperature AEC-Q100 Oscillator (-55 to +125°C)
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8924BAR72-33E-24.000000 |
| Product Name | Automotive & High Temp Oscillators |
| Package / Form Factor | 2.0x1.6 |