The SiT8924B is an automotive-grade oscillator compliant with AEC-Q100, designed for extreme temperature environments ranging from -55°C to 125°C. It supports frequencies from 1 MHz to 110 MHz with frequency stability as tight as ±20 ppm and offers LVCMOS/LVTTL compatible outputs. The device operates on supply voltages of 1.8 V or 2.25 V to 3.63 V, consuming 3.8 mA typical at 1.8 V and featuring standby mode for low power operation. Available in industry-standard package sizes including 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm, it meets RoHS, REACH, and halogen-free standards. The part includes an enable/disable function and exhibits excellent vibration resistance with a G-sensitivity of 0.1 ppb/g.
1 to 110 MHz, Wide Temperature AEC-Q100 Oscillator (-55 to +125°C)
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8924BAR13-33E-27.000000 |
| Product Name | Automotive & High Temp Oscillators |
| Package / Form Factor | 2.5x2.0 |