SiTime Corporation Automotive & High Temp Oscillators SiT8924BAL71-33E-25.000000

Description
1 to 110 MHz, Wide Temperature AEC-Q100 Oscillator (-55 to +125°C)
Request a Quote
Description
1 to 110 MHz, Wide Temperature AEC-Q100 Oscillator (-55 to +125°C)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8924B is an automotive-grade oscillator compliant with AEC-Q100, designed for extreme temperature applications from -55°C to 125°C. It operates at frequencies from 1 MHz to 110 MHz with frequency stability as low as ±20 ppm and offers LVCMOS/LVTTL output. Available in industry-standard packages including 7.0 x 5.0 mm, it supports supply voltages of 1.8 V or 2.25 V to 3.63 V, with typical current consumption of 3.8 mA at 1.8 V and 4.0 mA at 2.25 V to 3.63 V. The device includes standby mode for low power, G-sensitivity of 0.1 ppb/g, and is RoHS, REACH, Pb-free, Halogen-free, and Antimony-free compliant. Ruggedization includes compliance with MIL-STD-883F and JESD22 standards for shock, vibration, and temperature cycling, with MSL1 moisture sensitivity rating.

Datasheet Summary
Powered by GS/AI

The SiT8924B is an automotive-grade oscillator compliant with AEC-Q100, designed for extreme temperature applications from -55°C to 125°C. It operates at frequencies from 1 MHz to 110 MHz with frequency stability as low as ±20 ppm and offers LVCMOS/LVTTL output. Available in industry-standard packages including 7.0 x 5.0 mm, it supports supply voltages of 1.8 V or 2.25 V to 3.63 V, with typical current consumption of 3.8 mA at 1.8 V and 4.0 mA at 2.25 V to 3.63 V. The device includes standby mode for low power, G-sensitivity of 0.1 ppb/g, and is RoHS, REACH, Pb-free, Halogen-free, and Antimony-free compliant. Ruggedization includes compliance with MIL-STD-883F and JESD22 standards for shock, vibration, and temperature cycling, with MSL1 moisture sensitivity rating.

Suppliers

Company
Product
Description
Supplier Links
Automotive & High Temp Oscillators - SiT8924BAL71-33E-25.000000 - SiTime Corporation
Santa Clara, CA, United States
Automotive & High Temp Oscillators
SiT8924BAL71-33E-25.000000
Automotive & High Temp Oscillators SiT8924BAL71-33E-25.000000
1 to 110 MHz, Wide Temperature AEC-Q100 Oscillator (-55 to +125°C)

1 to 110 MHz, Wide Temperature AEC-Q100 Oscillator (-55 to +125°C)

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8924BAL71-33E-25.000000
Product Name Automotive & High Temp Oscillators
Package / Form Factor 2.0x1.6
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0200.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.2000 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0012.500000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0125 MHz
Frequency Stability 50 ppm
View Details
Oscillators - SIT1552AI-JE-DCC-32.768E - 794410-SIT1552AI-JE-DCC-32.768E - Win Source Electronics
Specs
Oscillator Type TCXO; MEMS TCXO
Package / Form Factor Surface Mount
Frequency 0.0328 MHz
View Details
2 suppliers
1 Hz to 462.5 kHz Oscillators - SIT1569AC-J3-30E-0325.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.3250 MHz
Frequency Stability 50 ppm
View Details