SiTime Corporation Oscillators - SIT8924BAB73-33E-27.000000D SIT8924BAB73-33E-27.000000D

Description
Manufacturer: SiTIME Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1184191-SIT8924BAB73 -33E-27.000000D Categories: Oscillators Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: SiTIME Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1184191-SIT8924BAB73 -33E-27.000000D Categories: Oscillators Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Oscillators - SIT8924BAB73-33E-27.000000D - 1184191-SIT8924BAB73-33E-27.000000D - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - SIT8924BAB73-33E-27.000000D
1184191-SIT8924BAB73-33E-27.000000D
Oscillators - SIT8924BAB73-33E-27.000000D 1184191-SIT8924BAB73-33E-27.000000D
Manufacturer: SiTIME Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1184191-SIT8924BAB73 -33E-27.000000D Categories: Oscillators Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: SiTIME
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1184191-SIT8924BAB73-33E-27.000000D
Categories: Oscillators
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 1184191-SIT8924BAB73-33E-27.000000D
Product Name Oscillators - SIT8924BAB73-33E-27.000000D
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 863-510ABA99M0000AAG-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 25 ppm
View Details
2 suppliers
Clock/Timing - Programmable Timers and Oscillators - SA555DRE4 - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 0.1000 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Oscillators - 8510 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 6000 to 18000 MHz
Output Power 10 dBm
View Details
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Frequency 2 to 60 MHz
View Details