SiTime Corporation Automotive & High Temp Oscillators SiT8924BAB12-33E-100.000000

Description
1 to 110 MHz, Wide Temperature AEC-Q100 Oscillator (-55 to +125°C)
Request a Quote
Description
1 to 110 MHz, Wide Temperature AEC-Q100 Oscillator (-55 to +125°C)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8924B is an automotive-grade, AEC-Q100 qualified oscillator designed for extreme temperature environments, supporting frequencies from 1 MHz to 110 MHz with stability as tight as ±20 ppm. It operates across extended temperature ranges up to -55°C to +125°C and is available in industry-standard package sizes including 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm. The device supports supply voltages of 1.8 V or 2.25 V to 3.63 V and consumes 3.8 mA typical at 1.8 V with LVCMOS/LVTTL-compatible output. It features standby mode for reduced power consumption and achieves industry-leading G-sensitivity of 0.1 ppb/g. RoHS and REACH compliant, it meets MIL-STD-883F, JESD22, and MSL1 standards for mechanical shock, vibration, temperature cycling, and moisture sensitivity.

Datasheet Summary
Powered by GS/AI

The SiT8924B is an automotive-grade, AEC-Q100 qualified oscillator designed for extreme temperature environments, supporting frequencies from 1 MHz to 110 MHz with stability as tight as ±20 ppm. It operates across extended temperature ranges up to -55°C to +125°C and is available in industry-standard package sizes including 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm. The device supports supply voltages of 1.8 V or 2.25 V to 3.63 V and consumes 3.8 mA typical at 1.8 V with LVCMOS/LVTTL-compatible output. It features standby mode for reduced power consumption and achieves industry-leading G-sensitivity of 0.1 ppb/g. RoHS and REACH compliant, it meets MIL-STD-883F, JESD22, and MSL1 standards for mechanical shock, vibration, temperature cycling, and moisture sensitivity.

Suppliers

Company
Product
Description
Supplier Links
Automotive & High Temp Oscillators - SiT8924BAB12-33E-100.000000 - SiTime Corporation
Santa Clara, CA, United States
Automotive & High Temp Oscillators
SiT8924BAB12-33E-100.000000
Automotive & High Temp Oscillators SiT8924BAB12-33E-100.000000
1 to 110 MHz, Wide Temperature AEC-Q100 Oscillator (-55 to +125°C)

1 to 110 MHz, Wide Temperature AEC-Q100 Oscillator (-55 to +125°C)

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8924BAB12-33E-100.000000
Product Name Automotive & High Temp Oscillators
Package / Form Factor 2.5x2.0
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 1473-SIT1408BIL11-18N-3.300000-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 20 ppm
View Details
32 kHz Oscillators - SiT1533AI-H4-D14-32.768 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0328 MHz
Frequency Stability 100 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0000.105000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 1.05E-4 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SIT1534AI-H4-DCC-01.024 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0010 MHz
Frequency Stability 100 ppm
View Details