The SiT8924B is an automotive-grade AEC-Q100 oscillator offering frequencies from 1 MHz to 110 MHz with stability as low as ±20 ppm and G-sensitivity of 0.1 ppb/g. It operates from 1.62 V to 3.63 V with supply currents of 3.8 mA at 1.8 V and 4.0 mA at 2.25 V to 3.63 V. The device supports extended temperature ranges from -55°C to 125°C and includes standby mode for reduced power consumption. It features LVCMOS/LVTTL outputs, industry-standard packages including 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm, and meets RoHS, REACH, and moisture sensitivity level MSL1 requirements. The part is qualified for AEC-Q100 Grade 1, 2, and 3 operating temperature ranges.
1 to 110 MHz, Wide Temperature AEC-Q100 Oscillator (-55 to +125°C)
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8924BAA31-33E-32.000000 |
| Product Name | Automotive & High Temp Oscillators |
| Package / Form Factor | 5.0x3.2 |