The SiT8924B is an automotive-grade oscillator compliant with AEC-Q100, operating over an extended temperature range of -55°C to 125°C with frequencies from 1 MHz to 110 MHz and frequency stability as low as ±20 ppm. It supports supply voltages of 1.8 V or 2.25 V to 3.63 V, consumes 3.8 mA typical at 1.8 V, and offers LVCMOS/LVTTL output with industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. The device features standby mode for low power consumption and meets RoHS and REACH compliance standards.
1 to 110 MHz, Wide Temperature AEC-Q100 Oscillator (-55 to +125°C)
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8924BAA13-33S-33.333300 |
| Product Name | Automotive & High Temp Oscillators |
| Package / Form Factor | 2.5x2.0 |