SiTime Corporation Automotive & High Temp Oscillators SiT8924BAA13-33E-10.000000

Description
1 to 110 MHz, Wide Temperature AEC-Q100 Oscillator (-55 to +125°C)
Request a Quote
Description
1 to 110 MHz, Wide Temperature AEC-Q100 Oscillator (-55 to +125°C)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

SiT8924B is an automotive-grade AEC-Q100 oscillator designed for high-reliability applications in extended temperature environments, supporting frequencies from 1 MHz to 110 MHz with stability as low as ±20 ppm. It operates with supply voltages of 1.8 V or 2.25 V to 3.63 V, consuming 3.8 mA typical at 1.8 V and 4.0 mA typical at 2.25 V to 3.63 V under no load. The device offers industry-best G-sensitivity of 0.1 ppb/g and includes standby mode for reduced power consumption. It features LVCMOS/LVTTL-compatible output and is available in industry-standard packages of 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm. Operating temperature ranges include -55°C to +125°C for AEC-Q100 Grade 1 extended cold conditions, with junction temperatures up to 135°C at maximum ambient. RoHS and REACH compliant, it meets MIL-STD-883F, JESD22, and MSL1 standards for environmental robustness.

Datasheet Summary
Powered by GS/AI

SiT8924B is an automotive-grade AEC-Q100 oscillator designed for high-reliability applications in extended temperature environments, supporting frequencies from 1 MHz to 110 MHz with stability as low as ±20 ppm. It operates with supply voltages of 1.8 V or 2.25 V to 3.63 V, consuming 3.8 mA typical at 1.8 V and 4.0 mA typical at 2.25 V to 3.63 V under no load. The device offers industry-best G-sensitivity of 0.1 ppb/g and includes standby mode for reduced power consumption. It features LVCMOS/LVTTL-compatible output and is available in industry-standard packages of 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm. Operating temperature ranges include -55°C to +125°C for AEC-Q100 Grade 1 extended cold conditions, with junction temperatures up to 135°C at maximum ambient. RoHS and REACH compliant, it meets MIL-STD-883F, JESD22, and MSL1 standards for environmental robustness.

Suppliers

Company
Product
Description
Supplier Links
Automotive & High Temp Oscillators - SiT8924BAA13-33E-10.000000 - SiTime Corporation
Santa Clara, CA, United States
Automotive & High Temp Oscillators
SiT8924BAA13-33E-10.000000
Automotive & High Temp Oscillators SiT8924BAA13-33E-10.000000
1 to 110 MHz, Wide Temperature AEC-Q100 Oscillator (-55 to +125°C)

1 to 110 MHz, Wide Temperature AEC-Q100 Oscillator (-55 to +125°C)

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8924BAA13-33E-10.000000
Product Name Automotive & High Temp Oscillators
Package / Form Factor 2.5x2.0
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SIT1569AC-J3-30E-0050.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0500 MHz
Frequency Stability 50 ppm
View Details
Oscillators - 1473-SIT1532AC-J5-D14-32.768DTR-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Frequency Stability 75 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0000.125000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 1.25E-4 MHz
Frequency Stability 50 ppm
View Details
Oscillators - 1473-SIT1569AC-J3-25E-0003.000000-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Frequency Stability 50 ppm
View Details