The SiT8924B is an automotive-grade oscillator compliant with AEC-Q100, offering frequencies from 1 MHz to 110 MHz with stability as low as ±20 ppm and support for supply voltages of 1.8 V or 2.25 V to 3.63 V. It operates across extended temperature ranges from -55°C to 125°C, with industry-leading G-sensitivity of 0.1 ppb/g and low power consumption of 3.8 mA typical at 1.8 V. The device includes standby mode for reduced power draw and features LVCMOS/LVTTL-compati
1 to 110 MHz, Wide Temperature AEC-Q100 Oscillator (-55 to +125°C)
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8924BA-82-25E-100.000000 |
| Product Name | Automotive & High Temp Oscillators |
| Package / Form Factor | 7.0x5.0 |