The SiT8924B is an automotive-grade oscillator rated for extended temperature operation from -55°C to 125°C, compliant with AEC-Q100 Grade 1. It operates from 1 MHz to 110 MHz with frequency stability as tight as ±20 ppm and offers LVCMOS/LVTTL outputs. The device supports supply voltages of 1.8 V or 2.25 V to 3.63 V, draws 3.8 mA typical at 1.8 V, and includes standby mode for low power. It is available in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. The part is RoHS and REACH compliant, with G-sensitivity of 0.1 ppb/g and low jitter performance. Pin functions include OE/ST/NC, GND, OUT, and VDD, with a recommended 0.1 µF bypass capacitor. Thermal resistance and environmental compliance are specified per MIL-STD-883 and JESD22 standards.
1 to 110 MHz, Wide Temperature AEC-Q100 Oscillator (-55 to +125°C)
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8924BA-73-18E-8.000000 |
| Product Name | Automotive & High Temp Oscillators |
| Package / Form Factor | 2.0x1.6 |