The SIT8924BA-73-18E-16.
1 to 110 MHz, Wide Temperature AEC-Q100 Oscillator (-55 to +125°C)
16.6666MHz XO (Standard) LVCMOS, LVTTL Oscillator 1.8V Enable/Disable
| SiTime Corporation | DigiKey | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | SIT8924BA-73-18E-16.666600 | 1473-SIT8924BA-73-18E-16.666600-ND |
| Product Name | Automotive & High Temp Oscillators | Oscillators |
| Package / Form Factor | 2.0x1.6 | Surface Mount; 4-SMD, No Lead |
| Frequency | 16.67 MHz | |
| Frequency Stability | 50 ppm | 50 ppm |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |