The SiT8924B is an automotive-grade oscillator supporting frequencies from 1 MHz to 110 MHz with frequency stability as low as ±20 ppm, designed for extreme temperature environments up to +125°C and compliant with AEC-Q100 Grade 1. It operates at supply voltages of 1.8 V or 2.25 V to 3.63 V, with typical current consumption of 3.8 mA at 1.8 V and includes standby mode for low power operation. The device features LVCMOS/LVTTL-compati
1 to 110 MHz, Wide Temperature AEC-Q100 Oscillator (-55 to +125°C)
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SIT8924BA-72-XXE-24.000000 |
| Product Name | Automotive & High Temp Oscillators |
| Package / Form Factor | 2.0x1.6 |