SiTime Corporation Automotive & High Temp Oscillators SIT8924BA-72-33N-10.000000

Description
1 to 110 MHz, Wide Temperature AEC-Q100 Oscillator (-55 to +125°C)
Request a Quote
Description
1 to 110 MHz, Wide Temperature AEC-Q100 Oscillator (-55 to +125°C)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8924B is an automotive-grade AEC-Q100 oscillator for high-reliability applications, supporting frequencies from 1 MHz to 110 MHz with stability as low as ±20 ppm and operating temperatures from -55°C to 125°C. It is available in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm, and operates on supply voltages of 1.8 V or 2.25 V to 3.63 V. The device features LVCMOS/LVTTL-compatible output, low power consumption of 3.8 mA typical at 1.8 V, and includes a standby mode for reduced power draw. It meets RoHS, REACH, and halogen-free compliance standards. The part number SIT8924BA-72-33N-10.000000 is a variant of this series, with a specified output frequency of 10.000000 MHz, but all electrical, environmental, and packaging specifications apply uniformly across the series.

Datasheet Summary
Powered by GS/AI

The SiT8924B is an automotive-grade AEC-Q100 oscillator for high-reliability applications, supporting frequencies from 1 MHz to 110 MHz with stability as low as ±20 ppm and operating temperatures from -55°C to 125°C. It is available in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm, and operates on supply voltages of 1.8 V or 2.25 V to 3.63 V. The device features LVCMOS/LVTTL-compatible output, low power consumption of 3.8 mA typical at 1.8 V, and includes a standby mode for reduced power draw. It meets RoHS, REACH, and halogen-free compliance standards. The part number SIT8924BA-72-33N-10.000000 is a variant of this series, with a specified output frequency of 10.000000 MHz, but all electrical, environmental, and packaging specifications apply uniformly across the series.

Suppliers

Company
Product
Description
Supplier Links
Automotive & High Temp Oscillators - SIT8924BA-72-33N-10.000000 - SiTime Corporation
Santa Clara, CA, United States
Automotive & High Temp Oscillators
SIT8924BA-72-33N-10.000000
Automotive & High Temp Oscillators SIT8924BA-72-33N-10.000000
1 to 110 MHz, Wide Temperature AEC-Q100 Oscillator (-55 to +125°C)

1 to 110 MHz, Wide Temperature AEC-Q100 Oscillator (-55 to +125°C)

Buy Now Datasheet
Oscillators - 1473-SIT8924BA-72-33N-10.000000-ND - DigiKey
Thief River Falls, MN, United States
10MHz XO (Standard) LVCMOS, LVTTL Oscillator 3.3V 4-SMD, No Lead

10MHz XO (Standard) LVCMOS, LVTTL Oscillator 3.3V 4-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  SiTime Corporation DigiKey
Product Category Oscillators Oscillators
Product Number SIT8924BA-72-33N-10.000000 1473-SIT8924BA-72-33N-10.000000-ND
Product Name Automotive & High Temp Oscillators Oscillators
Package / Form Factor 2.0x1.6 Surface Mount; 4-SMD, No Lead
Frequency 10 MHz
Frequency Stability 25 ppm 25 ppm
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0000.225000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 2.25E-4 MHz
Frequency Stability 50 ppm
View Details
Oscillators - SIT1532AC-J5-DCC-32.768G-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Features / Standards Lead-Free
View Details
32 kHz TCXOs - SiT1552AC-J1-D14-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0000.050000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 5.00E-5 MHz
Frequency Stability 50 ppm
View Details