The SiT8924B series is an automotive-grade AEC-Q100 oscillator designed for extreme temperature applications, supporting frequencies from 1 MHz to 110 MHz with stability as low as ±20 ppm and a supply voltage range of 1.62 V to 3.63 V. It operates over temperature ranges up to -55°C to +125°C (Grade 1 extended), features LVCMOS/LVTTL output, and includes standby mode for low power consumption. Available in industry-standard packages including 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm, it meets RoHS and REACH compliance with Pb-free, halogen-free, and antimony-free construction. The part has a typical current draw of 3.8 mA at 1.8 V and exhibits industry-best G-sensitivity of 0.1 ppb/g. All variants share these core electrical and environmental specifications.
1 to 110 MHz, Wide Temperature AEC-Q100 Oscillator (-55 to +125°C)
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8924BA-72-28E-54.000000 |
| Product Name | Automotive & High Temp Oscillators |
| Package / Form Factor | 2.0x1.6 |