SiTime Corporation Automotive & High Temp Oscillators SiT8924BA-72-18E-27.000000

Description
1 to 110 MHz, Wide Temperature AEC-Q100 Oscillator (-55 to +125°C)
Request a Quote
Description
1 to 110 MHz, Wide Temperature AEC-Q100 Oscillator (-55 to +125°C)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8924B is an AEC-Q100 compliant automotive oscillator with operating temperatures from -55°C to 125°C and frequencies from 1 MHz to 110 MHz. It supports supply voltages of 1.8 V or 2.25 V to 3.63 V, with frequency stability as good as ±20 ppm and G-sensitivity of 0.1 ppb/g. It delivers LVCMOS/LVTTL output, consumes 3.8 mA typical at 1.8 V, and includes standby mode for reduced power. The device is available in industry-standard packages: 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm. It is RoHS and REACH compliant, with no lead, halogen, or antimony. The part number SiT8924BA-72-18E-27.000000 specifies a 27.000000 MHz output frequency within this series.

Datasheet Summary
Powered by GS/AI

The SiT8924B is an AEC-Q100 compliant automotive oscillator with operating temperatures from -55°C to 125°C and frequencies from 1 MHz to 110 MHz. It supports supply voltages of 1.8 V or 2.25 V to 3.63 V, with frequency stability as good as ±20 ppm and G-sensitivity of 0.1 ppb/g. It delivers LVCMOS/LVTTL output, consumes 3.8 mA typical at 1.8 V, and includes standby mode for reduced power. The device is available in industry-standard packages: 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm. It is RoHS and REACH compliant, with no lead, halogen, or antimony. The part number SiT8924BA-72-18E-27.000000 specifies a 27.000000 MHz output frequency within this series.

Suppliers

Company
Product
Description
Supplier Links
Automotive & High Temp Oscillators - SiT8924BA-72-18E-27.000000 - SiTime Corporation
Santa Clara, CA, United States
Automotive & High Temp Oscillators
SiT8924BA-72-18E-27.000000
Automotive & High Temp Oscillators SiT8924BA-72-18E-27.000000
1 to 110 MHz, Wide Temperature AEC-Q100 Oscillator (-55 to +125°C)

1 to 110 MHz, Wide Temperature AEC-Q100 Oscillator (-55 to +125°C)

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8924BA-72-18E-27.000000
Product Name Automotive & High Temp Oscillators
Package / Form Factor 2.0x1.6
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz Oscillators - SiT1533A-H4-0002 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0328 MHz
Frequency Stability 100 ppm
View Details
32 kHz Oscillators - SiT1532AC-J5-AA3-32.768 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Frequency Stability 75 ppm
View Details
2 suppliers
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0000.007830 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 8.00E-6 MHz
Frequency Stability 50 ppm
View Details
Oscillators - 1473-SIT1569AC-J3-25E-0037.000000-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Frequency Stability 50 ppm
View Details