27MHz XO (Standard) LVCMOS, LVTTL Oscillator 1.8V Enable/Disable
| DigiKey | |
|---|---|
| Product Category | Oscillators |
| Product Number | 1473-SIT8924BA-72-18E-27.000000-ND |
| Product Name | Oscillators |
| Oscillator Type | XO |
| Package / Form Factor | Surface Mount; 4-SMD, No Lead |
| Frequency Stability | 25 ppm |