The SiT8924B is an automotive-grade oscillator compliant with AEC-Q100, designed for extreme temperature environments from -55°C to 125°C. It supports frequencies from 1 MHz to 110 MHz with a frequency stability of ±20 ppm, operates on supply voltages of 1.8 V or 2.25 V to 3.63 V, and consumes 3.8 mA typical at 1.8 V. The device features LVCMOS/LVTTL-compati
1 to 110 MHz, Wide Temperature AEC-Q100 Oscillator (-55 to +125°C)
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8924BA-71-33E-24.000000 |
| Product Name | Automotive & High Temp Oscillators |
| Package / Form Factor | 2.0x1.6 |