The SiT8924B is an automotive-grade oscillator compliant with AEC-Q100, designed for high-reliability applications such as powertrain control and in-vehicle networking. It operates over an extended temperature range of -55°C to 125°C and supports frequencies from 1 MHz to 110 MHz with stability as low as ±20 ppm. The device accepts supply voltages of 1.8 V or 2.25 V to 3.63 V and consumes 3.8 mA typical at 1.8 V. It features LVCMOS/LVTTL-compati
1 to 110 MHz, Wide Temperature AEC-Q100 Oscillator (-55 to +125°C)
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8924BA-33-33E-16.000000 |
| Product Name | MHz Oscillators |
| Package / Form Factor | 5.0x3.2 |