The SiT8924B is an automotive-grade oscillator complying with AEC-Q100, supporting frequencies from 1 MHz to 110 MHz with frequency stability as low as ±20 ppm. It operates over an extended temperature range of -55°C to 125°C and accepts supply voltages of 1.8 V or 2.25 V to 3.63 V. Packaging options include industry-standard sizes: 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm. The device features LVCMOS/LVTTL-compati
1 to 110 MHz, Wide Temperature AEC-Q100 Oscillator (-55 to +125°C)
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8924BA-32-33N-20.000000 |
| Product Name | Automotive & High Temp Oscillators |
| Package / Form Factor | 5.0x3.2 |