SiTime Corporation Automotive & High Temp Oscillators SiT8924BA-23-33E-80.000000

Description
1 to 110 MHz, Wide Temperature AEC-Q100 Oscillator (-55 to +125°C)
Request a Quote
Description
1 to 110 MHz, Wide Temperature AEC-Q100 Oscillator (-55 to +125°C)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8924B is an automotive-grade oscillator designed for extreme temperature environments, compliant with AEC-Q100 Grade 1 and supporting an extended temperature range of -55°C to 125°C. It operates across frequencies from 1 MHz to 110 MHz with frequency stability as low as ±20 ppm, and offers LVCMOS/LVTTL-compatible outputs. Available in industry-standard package sizes including 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm, it supports supply voltages of 1.8 V or 2.25 V to 3.63 V with typical current consumption of 3.8 mA at 1.8 V. The device features low G-sensitivity of 0.1 ppb/g, standby mode for reduced power, and RoHS, REACH, Pb-free, halogen-free, and antimony-free compliance.

Datasheet Summary
Powered by GS/AI

The SiT8924B is an automotive-grade oscillator designed for extreme temperature environments, compliant with AEC-Q100 Grade 1 and supporting an extended temperature range of -55°C to 125°C. It operates across frequencies from 1 MHz to 110 MHz with frequency stability as low as ±20 ppm, and offers LVCMOS/LVTTL-compatible outputs. Available in industry-standard package sizes including 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm, it supports supply voltages of 1.8 V or 2.25 V to 3.63 V with typical current consumption of 3.8 mA at 1.8 V. The device features low G-sensitivity of 0.1 ppb/g, standby mode for reduced power, and RoHS, REACH, Pb-free, halogen-free, and antimony-free compliance.

Suppliers

Company
Product
Description
Supplier Links
Automotive & High Temp Oscillators - SiT8924BA-23-33E-80.000000 - SiTime Corporation
Santa Clara, CA, United States
Automotive & High Temp Oscillators
SiT8924BA-23-33E-80.000000
Automotive & High Temp Oscillators SiT8924BA-23-33E-80.000000
1 to 110 MHz, Wide Temperature AEC-Q100 Oscillator (-55 to +125°C)

1 to 110 MHz, Wide Temperature AEC-Q100 Oscillator (-55 to +125°C)

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8924BA-23-33E-80.000000
Product Name Automotive & High Temp Oscillators
Package / Form Factor 3.2x2.5
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0000000.528000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 5.28E-4 MHz
Frequency Stability 50 ppm
View Details
32 kHz TCXOs - SiT1552AI-JE-DCC-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
2 suppliers
1 Hz to 462.5 kHz Oscillators - SiT1534AI-H4-D14-00.256 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 2.56E-4 MHz
Frequency Stability 100 ppm
View Details
Oscillators - 1473-SIT1569AC-J3-25E-0457.000000-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Frequency Stability 50 ppm
View Details