The SiT8924B is an AEC-Q100 qualified automotive oscillator supporting frequencies from 1 MHz to 110 MHz with stability as low as ±20 ppm and operation from -55°C to 125°C. It operates at 1.8 V or 2.25 V to 3.63 V with LVCMOS/LVTTL output and typical current consumption of 3.8 mA at 1.8 V. Standby mode reduces power further. G-sensitivity is 0.1 ppb/g. It is available in 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm packages. An external 0.1 µF capacitor is required between Vdd and GND. The device is RoHS, REACH, and halogen-free compliant.
1 to 110 MHz, Wide Temperature AEC-Q100 Oscillator (-55 to +125°C)
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8924BA-18-33N-50.000000 |
| Product Name | Automotive & High Temp Oscillators |
| Package / Form Factor | 2.5x2.0 |