The SiT8924B is an automotive-grade oscillator meeting AEC-Q100 qualifications with an extended temperature range of -55°C to 125°C, delivering frequencies from 1 MHz to 110 MHz with stability as tight as ±20 ppm. It operates at supply voltages of 1.8 V or between 2.25 V and 3.63 V, consumes 3.8 mA typical at 1.8 V, and includes a standby mode to reduce power. The device features an LVCMOS/LVTTL output, G-sensitivity of 0.1 ppb/g, and is available in industry-standard package sizes including 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm. It is RoHS and REACH compliant with Pb-free, halogen-free, and antimony-free construction.
1 to 110 MHz, Wide Temperature AEC-Q100 Oscillator (-55 to +125°C)
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SIT8924BA-18-18E-24.000000 |
| Product Name | Automotive & High Temp Oscillators |
| Package / Form Factor | 2.5x2.0 |