The SiT8924B series is an automotive-grade AEC-Q100 oscillator designed for high-reliability applications, supporting frequencies from 1 MHz to 110 MHz with stability as low as ±20 ppm over extended temperature ranges up to ±50 ppm. It operates from 1.62 V to 1.98 V or 2.25 V to 3.63 V, with typical current consumption of 3.8 mA at 1.8 V and a standby current as low as 0.6 µA. The device features LVCMOS/LVTTL-compati
1 to 110 MHz, Wide Temperature AEC-Q100 Oscillator (-55 to +125°C)
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8924BA-13-18N-27.000000 |
| Product Name | Automotive & High Temp Oscillators |
| Package / Form Factor | 2.5x2.0 |