SiTime Corporation Automotive & High Temp Oscillators SiT8924BA-12-33E-4.000000

Description
1 to 110 MHz, Wide Temperature AEC-Q100 Oscillator (-55 to +125°C)
Request a Quote
Description
1 to 110 MHz, Wide Temperature AEC-Q100 Oscillator (-55 to +125°C)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

SiT8924BA-12-33E-4.000000 is an automotive-grade oscillator compliant with AEC-Q100, offering frequencies from 1 MHz to 110 MHz with stability as low as ±20 ppm and operating over an extended temperature range of -55°C to 125°C. It supports supply voltages of 1.8 V or 2.25 V to 3.63 V, consumes 3.8 mA typical at 1.8 V, and features LVCMOS/LVTTL output. The device is available in industry-standard packages including 2.0 × 1.6 mm, 2.5 × 2.0 mm, 3.2 × 2.5 mm, 5.0 × 3.2 mm, and 7.0 × 5.0 mm. It includes standby mode for low power consumption, meets RoHS and REACH requirements, and has G-sensitivity of 0.1 ppb/g.

Datasheet Summary
Powered by GS/AI

SiT8924BA-12-33E-4.000000 is an automotive-grade oscillator compliant with AEC-Q100, offering frequencies from 1 MHz to 110 MHz with stability as low as ±20 ppm and operating over an extended temperature range of -55°C to 125°C. It supports supply voltages of 1.8 V or 2.25 V to 3.63 V, consumes 3.8 mA typical at 1.8 V, and features LVCMOS/LVTTL output. The device is available in industry-standard packages including 2.0 × 1.6 mm, 2.5 × 2.0 mm, 3.2 × 2.5 mm, 5.0 × 3.2 mm, and 7.0 × 5.0 mm. It includes standby mode for low power consumption, meets RoHS and REACH requirements, and has G-sensitivity of 0.1 ppb/g.

Suppliers

Company
Product
Description
Supplier Links
Automotive & High Temp Oscillators - SiT8924BA-12-33E-4.000000 - SiTime Corporation
Santa Clara, CA, United States
Automotive & High Temp Oscillators
SiT8924BA-12-33E-4.000000
Automotive & High Temp Oscillators SiT8924BA-12-33E-4.000000
1 to 110 MHz, Wide Temperature AEC-Q100 Oscillator (-55 to +125°C)

1 to 110 MHz, Wide Temperature AEC-Q100 Oscillator (-55 to +125°C)

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8924BA-12-33E-4.000000
Product Name Automotive & High Temp Oscillators
Package / Form Factor 2.5x2.0
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz Oscillators - SiT1532AC-J5-D26-32.768 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Frequency Stability 75 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0090.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0900 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AC-H5-D26-00.001 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 1.00E-6 MHz
Frequency Stability 75 ppm
View Details
Oscillators - 1473-32153-2-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details