SiTime Corporation MHz Oscillators SiT8924BA-12-33E-13.000000

Description
1 to 110 MHz, Wide Temperature AEC-Q100 Oscillator (-55 to +125°C)
Request a Quote
Description
1 to 110 MHz, Wide Temperature AEC-Q100 Oscillator (-55 to +125°C)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8924B is an automotive-grade oscillator designed for high-reliability applications, offering frequencies from 1 MHz to 110 MHz with stability as low as ±20 ppm and G-sensitivity of 0.1 ppb/g. It supports supply voltages of 1.8 V or 2.25 V to 3.63 V, with typical current consumption of 3.8 mA at 1.8 V and standby current as low as 0.6 µA. The device features LVCMOS/LVTTL-compatible outputs, operates over an extended temperature range of -55°C to +125°C under AEC-Q100 Grade 1, and is available in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. It includes OE and ST pins for output enable and low-power standby modes, and complies with RoHS, REACH, and Pb-free standards. The part is qualified to MIL-STD-883F and JESD22 standards for shock, vibration, and temperature cycling, with MSL1 moisture sensitivity.

Datasheet Summary
Powered by GS/AI

The SiT8924B is an automotive-grade oscillator designed for high-reliability applications, offering frequencies from 1 MHz to 110 MHz with stability as low as ±20 ppm and G-sensitivity of 0.1 ppb/g. It supports supply voltages of 1.8 V or 2.25 V to 3.63 V, with typical current consumption of 3.8 mA at 1.8 V and standby current as low as 0.6 µA. The device features LVCMOS/LVTTL-compatible outputs, operates over an extended temperature range of -55°C to +125°C under AEC-Q100 Grade 1, and is available in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. It includes OE and ST pins for output enable and low-power standby modes, and complies with RoHS, REACH, and Pb-free standards. The part is qualified to MIL-STD-883F and JESD22 standards for shock, vibration, and temperature cycling, with MSL1 moisture sensitivity.

Suppliers

Company
Product
Description
Supplier Links
MHz Oscillators - SiT8924BA-12-33E-13.000000 - SiTime Corporation
Santa Clara, CA, United States
1 to 110 MHz, Wide Temperature AEC-Q100 Oscillator (-55 to +125°C)

1 to 110 MHz, Wide Temperature AEC-Q100 Oscillator (-55 to +125°C)

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8924BA-12-33E-13.000000
Product Name MHz Oscillators
Package / Form Factor 2.5x2.0
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SIT1569AC-J3-30E-0200.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.2000 MHz
Frequency Stability 50 ppm
View Details
32 kHz Oscillators - SiT1532A-J4-0003 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Frequency Stability 100 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AC-H5-DCC-04.096 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0041 MHz
Frequency Stability 75 ppm
View Details
Oscillators - 1473-SIT1408BI-23-XXN-16.000000_6-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 50 ppm
View Details