The SiT8924B is an automotive-grade oscillator meeting AEC-Q100 standards, designed for extreme temperature environments from -55°C to 125°C. It supports frequencies from 1 MHz to 110 MHz with stability as tight as ±20 ppm and operates at supply voltages of 1.8 V or 2.25 V to 3.63 V. The device features LVCMOS/LVTTL compatible output, low power consumption of 3.8 mA typical at 1.8 V, and includes standby mode for energy efficiency. It is available in industry-standard packages including 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm. The oscillator exhibits excellent G-sensitivity of 0.1 ppb/g and is RoHS and REACH compliant with no lead, halogens, or antimony. Its pinout includes OE/ST/NC, GND, OUT, and VDD, with a recommended 0.1 µF decoupling capacitor between VDD and GND.
1 to 110 MHz, Wide Temperature AEC-Q100 Oscillator (-55 to +125°C)
100MHz XO (Standard) LVCMOS, LVTTL Oscillator 3.3V Enable/Disable
| SiTime Corporation | DigiKey | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | SIT8924BA-12-33E-100.000000 | 1473-SIT8924BA-12-33E-100.000000-ND |
| Product Name | Automotive & High Temp Oscillators | Oscillators |
| Package / Form Factor | 2.5x2.0 | Surface Mount; 4-SMD, No Lead |
| Frequency | 100 MHz | |
| Frequency Stability | 25 ppm | 25 ppm |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |