SiTime Corporation MHz Oscillators SiT8924B-CS123

Description
1 to 110 MHz, High Temperature Oscillator (-40 to +125°C)
Request a Quote
Description
1 to 110 MHz, High Temperature Oscillator (-40 to +125°C)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8924B is a high-temperature oscillator supporting frequencies from 1 MHz to 110 MHz, with an operating temperature range of -40°C to +125°C and supply voltages of 1.8 V or 2.5 V to 3.3 V. It offers frequency stability as low as ±20 ppm, LVCMOS/LVTTL output, and is available in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. The device is RoHS and REACH compliant, with typical power consumption of 3.5 mA at 1.8 V. It meets AEC-Q100 qualification for automotive applications.

Datasheet Summary
Powered by GS/AI

The SiT8924B is a high-temperature oscillator supporting frequencies from 1 MHz to 110 MHz, with an operating temperature range of -40°C to +125°C and supply voltages of 1.8 V or 2.5 V to 3.3 V. It offers frequency stability as low as ±20 ppm, LVCMOS/LVTTL output, and is available in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. The device is RoHS and REACH compliant, with typical power consumption of 3.5 mA at 1.8 V. It meets AEC-Q100 qualification for automotive applications.

Suppliers

Company
Product
Description
Supplier Links
MHz Oscillators - SiT8924B-CS123 - SiTime Corporation
Santa Clara, CA, United States
MHz Oscillators
SiT8924B-CS123
MHz Oscillators SiT8924B-CS123
1 to 110 MHz, High Temperature Oscillator (-40 to +125°C)

1 to 110 MHz, High Temperature Oscillator (-40 to +125°C)

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8924B-CS123
Product Name MHz Oscillators
Package / Form Factor 2.5x2.0
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz TCXOs - SiT1552AC-JF-AA3-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AC-H5-DCC-000.001 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 1.00E-6 MHz
Frequency Stability 75 ppm
View Details
Oscillators - 1473-1540-2-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Features / Standards Lead-Free
View Details
32 kHz TCXOs - SiT1552AC-J1-D14-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details