SiTime Corporation Automotive & High Temp Oscillators SIT8920BM-71-33E-50.000000

Description
1 to 110 MHz, Wide Temperature Oscillator (-55 to +125°C)
Request a Quote
Description
1 to 110 MHz, Wide Temperature Oscillator (-55 to +125°C)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8920B is a high-temperature oscillator operating from -55°C to +125°C with a frequency range of 1 MHz to 110 MHz, offering frequency stability as low as ±20 ppm and supply voltage options of 1.8 V or 2.5 V to 3.3 V. It features LVCMOS/LVTTL-compatible output, low power consumption of 3.5 mA typical at 1.8 V, and is available in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. The device is RoHS and REACH compliant, with built-in enable and standby control, and meets MIL-STD-883F, JESD22, and MSL1 standards for mechanical and environmental robustness.

Datasheet Summary
Powered by GS/AI

The SiT8920B is a high-temperature oscillator operating from -55°C to +125°C with a frequency range of 1 MHz to 110 MHz, offering frequency stability as low as ±20 ppm and supply voltage options of 1.8 V or 2.5 V to 3.3 V. It features LVCMOS/LVTTL-compatible output, low power consumption of 3.5 mA typical at 1.8 V, and is available in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. The device is RoHS and REACH compliant, with built-in enable and standby control, and meets MIL-STD-883F, JESD22, and MSL1 standards for mechanical and environmental robustness.

Suppliers

Company
Product
Description
Supplier Links
Automotive & High Temp Oscillators - SIT8920BM-71-33E-50.000000 - SiTime Corporation
Santa Clara, CA, United States
Automotive & High Temp Oscillators
SIT8920BM-71-33E-50.000000
Automotive & High Temp Oscillators SIT8920BM-71-33E-50.000000
1 to 110 MHz, Wide Temperature Oscillator (-55 to +125°C)

1 to 110 MHz, Wide Temperature Oscillator (-55 to +125°C)

Buy Now Datasheet
Oscillators - 1473-SIT8920BM-71-33E-50.000000-ND - DigiKey
Thief River Falls, MN, United States
50MHz XO (Standard) LVCMOS, LVTTL Oscillator 3.3V Enable/Disable 4-SMD, No Lead

50MHz XO (Standard) LVCMOS, LVTTL Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  SiTime Corporation DigiKey
Product Category Oscillators Oscillators
Product Number SIT8920BM-71-33E-50.000000 1473-SIT8920BM-71-33E-50.000000-ND
Product Name Automotive & High Temp Oscillators Oscillators
Package / Form Factor 2.0x1.6 Surface Mount; 4-SMD, No Lead
Frequency 50 MHz
Frequency Stability 20 ppm 20 ppm
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SIT1569AC-J3-30E-0125.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.1250 MHz
Frequency Stability 50 ppm
View Details
32 kHz TCXOs - SiT1552AI-JE-D26-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0462.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.4620 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0125.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.1250 MHz
Frequency Stability 50 ppm
View Details