The SiT8920B is a wide-temperature oscillator operating from -55°C to +125°C with a frequency range of 1 MHz to 110 MHz, designed for rugged applications in harsh environments. It supports supply voltages of 1.8 V or 2.5 V to 3.3 V and offers frequency stability as low as ±20 ppm. The device consumes 3.5 mA typical at 1.8 V and provides an LVCMOS/LVTTL-compati
1 to 110 MHz, Wide Temperature Oscillator (-55 to +125°C)
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SIT8920BM-28-25E-90.000000 |
| Product Name | Automotive & High Temp Oscillators |
| Package / Form Factor | 3.2x2.5 |