SiT8920B is a wide-temperature oscillator operating from -55°C to +125°C with frequencies from 1 MHz to 110 MHz, featuring LVCMOS/LVTTL output and supply voltages of 1.8 V or 2.5 V to 3.3 V. It offers frequency stability as low as ±20 ppm, typical current consumption of 3.5 mA at 1.8 V, and is available in industry-standard package sizes including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. The device is RoHS and REACH compliant, with built-in OE and ST control functions, and meets MIL-STD-883F, JESD22, and MSL1 reliability standards.
1 to 110 MHz, Wide Temperature Oscillator (-55 to +125°C)
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8920BM-23-25E-4.000000 |
| Product Name | Automotive & High Temp Oscillators |
| Package / Form Factor | 3.2x2.5 |