The SiT8920B is a wide temperature range oscillator operating from -55°C to +125°C, providing frequencies between 1 MHz and 110 MHz with frequency stability as low as ±20 ppm. It supports supply voltages of 1.8 V or 2.5 V to 3.3 V and consumes 3.5 mA typical at 1.8 V. The device features LVCMOS/LVTTL compatible output and is available in industry-standard package sizes including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. It is RoHS and REACH compliant, Pb-free, halogen-free, and antimony-free. The part meets MIL-STD-883F, JESD22, and MSL1 @ 260°C standards for mechanical shock, vibration, temperature cycling, solderability, and moisture sensitivity.
1 to 110 MHz, Wide Temperature Oscillator (-55 to +125°C)
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SIT8920BM-22-XXS-50.000000 |
| Product Name | Automotive & High Temp Oscillators |
| Package / Form Factor | 3.2x2.5 |