SiTime Corporation Automotive & High Temp Oscillators SiT8920BM-22-25E-100.000000

Description
1 to 110 MHz, Wide Temperature Oscillator (-55 to +125°C)
Request a Quote
Description
1 to 110 MHz, Wide Temperature Oscillator (-55 to +125°C)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8920B is a wide-temperature oscillator operating from -55°C to +125°C with frequencies between 1 MHz and 110 MHz, offering frequency stability as low as ±20 ppm and LVCMOS/LVTTL-compatible output. It supports supply voltages of 1.8 V or 2.5 V to 3.3 V, with typical current consumption of 3.5 mA at 1.8 V. The device is available in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. It meets RoHS and REACH compliance and is qualified to MIL-STD-883F for mechanical shock and vibration, and JESD22 for temperature cycling. The part is designed for ruggedized applications in harsh environments.

Datasheet Summary
Powered by GS/AI

The SiT8920B is a wide-temperature oscillator operating from -55°C to +125°C with frequencies between 1 MHz and 110 MHz, offering frequency stability as low as ±20 ppm and LVCMOS/LVTTL-compatible output. It supports supply voltages of 1.8 V or 2.5 V to 3.3 V, with typical current consumption of 3.5 mA at 1.8 V. The device is available in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. It meets RoHS and REACH compliance and is qualified to MIL-STD-883F for mechanical shock and vibration, and JESD22 for temperature cycling. The part is designed for ruggedized applications in harsh environments.

Suppliers

Company
Product
Description
Supplier Links
Automotive & High Temp Oscillators - SiT8920BM-22-25E-100.000000 - SiTime Corporation
Santa Clara, CA, United States
Automotive & High Temp Oscillators
SiT8920BM-22-25E-100.000000
Automotive & High Temp Oscillators SiT8920BM-22-25E-100.000000
1 to 110 MHz, Wide Temperature Oscillator (-55 to +125°C)

1 to 110 MHz, Wide Temperature Oscillator (-55 to +125°C)

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8920BM-22-25E-100.000000
Product Name Automotive & High Temp Oscillators
Package / Form Factor 3.2x2.5
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - SIT1532AC-J5-D14-32.768G-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Features / Standards Lead-Free
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0080.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0800 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0000.042180 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 4.20E-5 MHz
Frequency Stability 50 ppm
View Details
32 kHz Oscillators - SiT1533AI-H4-D14-32.768 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0328 MHz
Frequency Stability 100 ppm
View Details