SiTime Corporation Automotive & High Temp Oscillators SiT8920BM-21-33N-25.000000

Description
1 to 110 MHz, Wide Temperature Oscillator (-55 to +125°C)
Request a Quote
Description
1 to 110 MHz, Wide Temperature Oscillator (-55 to +125°C)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8920BM-21-33N-25.000000 is a high-temperature oscillator with a frequency of 25.000000 MHz, designed for operation in harsh environments ranging from -55°C to +125°C. It operates with supply voltages of 1.8 V, 2.5 V, or 2.8 V to 3.3 V, and consumes 3.5 mA typical at 1.8 V. The device features LVCMOS/LVTTL-compatible output, ±20 ppm frequency stability inclusive of initial tolerance, aging, temperature, voltage, and load variations, and is available in industry-standard packages including 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm. It complies with RoHS, REACH, and is Pb-free, Halogen-free, and Antimony-free. The oscillator meets MIL-STD-883F for mechanical shock and vibration, and JESD22 for temperature cycling, with MSL1 moisture sensitivity rating at 260°C.

Datasheet Summary
Powered by GS/AI

The SiT8920BM-21-33N-25.000000 is a high-temperature oscillator with a frequency of 25.000000 MHz, designed for operation in harsh environments ranging from -55°C to +125°C. It operates with supply voltages of 1.8 V, 2.5 V, or 2.8 V to 3.3 V, and consumes 3.5 mA typical at 1.8 V. The device features LVCMOS/LVTTL-compatible output, ±20 ppm frequency stability inclusive of initial tolerance, aging, temperature, voltage, and load variations, and is available in industry-standard packages including 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm. It complies with RoHS, REACH, and is Pb-free, Halogen-free, and Antimony-free. The oscillator meets MIL-STD-883F for mechanical shock and vibration, and JESD22 for temperature cycling, with MSL1 moisture sensitivity rating at 260°C.

Suppliers

Company
Product
Description
Supplier Links
Automotive & High Temp Oscillators - SiT8920BM-21-33N-25.000000 - SiTime Corporation
Santa Clara, CA, United States
Automotive & High Temp Oscillators
SiT8920BM-21-33N-25.000000
Automotive & High Temp Oscillators SiT8920BM-21-33N-25.000000
1 to 110 MHz, Wide Temperature Oscillator (-55 to +125°C)

1 to 110 MHz, Wide Temperature Oscillator (-55 to +125°C)

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8920BM-21-33N-25.000000
Product Name Automotive & High Temp Oscillators
Package / Form Factor 3.2x2.5
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1534AC-J5-D26-16.384 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0164 MHz
Frequency Stability 75 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0040.040000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0400 MHz
Frequency Stability 50 ppm
View Details
Oscillators - 1473-SIT1569AC-J3-25E-0050.000000-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Frequency Stability 50 ppm
View Details
32 kHz Oscillators - SiT1533AC-H5-DCC-32.768 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0328 MHz
Frequency Stability 75 ppm
View Details
2 suppliers