The SiT8920B is a LVCMOS/LVTTL compatible oscillator offering frequencies from 1 MHz to 110 MHz with frequency stability as low as ±20 ppm over the operating temperature range of -55°C to +125°C. It operates from supply voltages of 1.8 V or 2.5 V to 3.3 V and draws 3.5 mA typical current at 1.8 V and 20 MHz. Available in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm, it is RoHS and REACH compliant. The part features an output enable and standby function with low standby current and complies with MIL-STD-883F and JESD22 for mechanical and environmental robustness.
1 to 110 MHz, Wide Temperature Oscillator (-55 to +125°C)
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8920BM-18-33E-10.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 2.5x2.0 |