SiTime Corporation LVCMOS Oscillators SiT8920BM-13-33E-8.192000

Description
1 to 110 MHz, Wide Temperature Oscillator (-55 to +125°C)
Request a Quote
Description
1 to 110 MHz, Wide Temperature Oscillator (-55 to +125°C)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8920B is a wide-temperature LVCMOS oscillator operating from 1 MHz to 110 MHz with frequency stability as low as ±20 ppm over the range of -55°C to +125°C. It supports supply voltages of 1.8 V or 2.5 V to 3.3 V, consumes 3.5 mA typical at 1.8 V, and is available in industry-standard packages ranging from 2.0 x 1.6 mm to 7.0 x 5.0 mm. The device features low jitter, OE and ST control pins, and meets RoHS, REACH, and MIL-STD-883F environmental and reliability standards. It is designed for ruggedized and aerospace applications requiring high stability under extreme conditions.

Datasheet Summary
Powered by GS/AI

The SiT8920B is a wide-temperature LVCMOS oscillator operating from 1 MHz to 110 MHz with frequency stability as low as ±20 ppm over the range of -55°C to +125°C. It supports supply voltages of 1.8 V or 2.5 V to 3.3 V, consumes 3.5 mA typical at 1.8 V, and is available in industry-standard packages ranging from 2.0 x 1.6 mm to 7.0 x 5.0 mm. The device features low jitter, OE and ST control pins, and meets RoHS, REACH, and MIL-STD-883F environmental and reliability standards. It is designed for ruggedized and aerospace applications requiring high stability under extreme conditions.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SiT8920BM-13-33E-8.192000 - SiTime Corporation
Santa Clara, CA, United States
LVCMOS Oscillators
SiT8920BM-13-33E-8.192000
LVCMOS Oscillators SiT8920BM-13-33E-8.192000
1 to 110 MHz, Wide Temperature Oscillator (-55 to +125°C)

1 to 110 MHz, Wide Temperature Oscillator (-55 to +125°C)

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8920BM-13-33E-8.192000
Product Name LVCMOS Oscillators
Package / Form Factor 2.5x2.0
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-000100.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.1000 MHz
Frequency Stability 50 ppm
View Details
32 kHz TCXOs - SIT1566AI-JE-33E-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
Oscillators - 1473-SIT1569AC-J3-25E-384.000000-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0024.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0240 MHz
Frequency Stability 50 ppm
View Details