SiTime Corporation Automotive & High Temp Oscillators SiT8920BM-13-33E-32.000000

Description
1 to 110 MHz, Wide Temperature Oscillator (-55 to +125°C)
Request a Quote
Description
1 to 110 MHz, Wide Temperature Oscillator (-55 to +125°C)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8920B is a wide-temperature range oscillator supporting frequencies from 1 MHz to 110 MHz, with frequency stability as low as ±20 ppm over the operating range of -55°C to +125°C. It operates on supply voltages of 1.8 V or 2.5 V to 3.3 V and consumes 3.5 mA typical at 1.8 V. The device features LVCMOS/LVTTL-compatible outputs and is available in industry-standard packages including 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm. It meets RoHS, REACH, and halogen-free standards and complies with MIL-STD-883F for mechanical shock and vibration, and JESD22 for temperature cycling. The part is rated for a maximum junction temperature of 135°C at 125°C ambient.

Datasheet Summary
Powered by GS/AI

The SiT8920B is a wide-temperature range oscillator supporting frequencies from 1 MHz to 110 MHz, with frequency stability as low as ±20 ppm over the operating range of -55°C to +125°C. It operates on supply voltages of 1.8 V or 2.5 V to 3.3 V and consumes 3.5 mA typical at 1.8 V. The device features LVCMOS/LVTTL-compatible outputs and is available in industry-standard packages including 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm. It meets RoHS, REACH, and halogen-free standards and complies with MIL-STD-883F for mechanical shock and vibration, and JESD22 for temperature cycling. The part is rated for a maximum junction temperature of 135°C at 125°C ambient.

Suppliers

Company
Product
Description
Supplier Links
Automotive & High Temp Oscillators - SiT8920BM-13-33E-32.000000 - SiTime Corporation
Santa Clara, CA, United States
Automotive & High Temp Oscillators
SiT8920BM-13-33E-32.000000
Automotive & High Temp Oscillators SiT8920BM-13-33E-32.000000
1 to 110 MHz, Wide Temperature Oscillator (-55 to +125°C)

1 to 110 MHz, Wide Temperature Oscillator (-55 to +125°C)

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8920BM-13-33E-32.000000
Product Name Automotive & High Temp Oscillators
Package / Form Factor 2.5x2.0
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz TCXOs - SiT1552AC-J1-D14-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0240.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.2400 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SIT1569AC-J3-30E-0250.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.2500 MHz
Frequency Stability 50 ppm
View Details
32 kHz TCXOs - SIT1568AI-JE-DCC-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details