The SiT8920B is a high-stability oscillator designed for harsh environments, operating from -55°C to +125°C with frequencies between 1 MHz and 110 MHz. It supports supply voltages of 1.8 V or 2.5 V to 3.3 V, with a typical current consumption of 3.5 mA at 1.8 V. The device offers frequency stability as tight as ±20 ppm and features LVCMOS/LVTTL-compati
1 to 110 MHz, Wide Temperature Oscillator (-55 to +125°C)
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8920AML31-33N-40.000000 |
| Product Name | Automotive & High Temp Oscillators |
| Package / Form Factor | 5.0x3.2 |