The SiT8920B is a wide-temperature oscillator designed for ruggedized applications, operating from -55°C to +125°C with frequencies between 1 MHz and 110 MHz. It supports supply voltages of 1.8 V, 2.5 V to 3.3 V, and offers frequency stability as tight as ±20 ppm. The device consumes 3.5 mA typical at 1.8 V and features LVCMOS/LVTTL-compati
1 to 110 MHz, Wide Temperature Oscillator (-55 to +125°C)
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8920AM-83-33E-33.000000 |
| Product Name | Automotive & High Temp Oscillators |
| Package / Form Factor | 7.0x5.0 |