The SiT8920B is a wide temperature range oscillator operating from -55°C to +125°C with a frequency range of 1 MHz to 110 MHz, designed for ruggedized applications in harsh environments. It supports LVCMOS/LVTTL output with supply voltages of 1.8 V or 2.5 V to 3.3 V, and a typical current consumption of 3.5 mA at 1.8 V and 20 MHz. Frequency stability is specified as ±20 ppm, ±25 ppm, ±30 ppm, or ±50 ppm depending on operating conditions. The device is available in industry-standard package sizes of 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. It meets MIL-STD-883F for mechanical shock and vibration, JESD22 for temperature cycling, and is MSL1 rated for moisture sensitivity. RoHS, REACH, Pb-free, Halogen-free, and Antimony-free compliant.
1 to 110 MHz, Wide Temperature Oscillator (-55 to +125°C)
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8920AM-71-33N-10.000000 |
| Product Name | Automotive & High Temp Oscillators |
| Package / Form Factor | 2.0x1.6 |