SiTime Corporation Automotive & High Temp Oscillators SiT8920AM-32-33E-50.000000

Description
1 to 110 MHz, Wide Temperature Oscillator (-55 to +125°C)
Request a Quote
Description
1 to 110 MHz, Wide Temperature Oscillator (-55 to +125°C)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8920B is a ruggedized oscillator offering frequencies from 1 MHz to 110 MHz with frequency stability as low as ±20 ppm over the operating temperature range of -55°C to +125°C. It operates at supply voltages of 1.8 V or 2.5 V to 3.3 V and consumes 3.5 mA typical at 1.8 V. The device features LVCMOS/LVTTL-compatible output and is available in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. It meets MIL-STD-883F for mechanical shock and vibration, JESD22 for temperature cycling, and is MSL1 rated for solderability. RoHS, REACH, Pb-free, Halogen-free, and Antimony-free compliant.

Datasheet Summary
Powered by GS/AI

The SiT8920B is a ruggedized oscillator offering frequencies from 1 MHz to 110 MHz with frequency stability as low as ±20 ppm over the operating temperature range of -55°C to +125°C. It operates at supply voltages of 1.8 V or 2.5 V to 3.3 V and consumes 3.5 mA typical at 1.8 V. The device features LVCMOS/LVTTL-compatible output and is available in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. It meets MIL-STD-883F for mechanical shock and vibration, JESD22 for temperature cycling, and is MSL1 rated for solderability. RoHS, REACH, Pb-free, Halogen-free, and Antimony-free compliant.

Suppliers

Company
Product
Description
Supplier Links
Automotive & High Temp Oscillators - SiT8920AM-32-33E-50.000000 - SiTime Corporation
Santa Clara, CA, United States
Automotive & High Temp Oscillators
SiT8920AM-32-33E-50.000000
Automotive & High Temp Oscillators SiT8920AM-32-33E-50.000000
1 to 110 MHz, Wide Temperature Oscillator (-55 to +125°C)

1 to 110 MHz, Wide Temperature Oscillator (-55 to +125°C)

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8920AM-32-33E-50.000000
Product Name Automotive & High Temp Oscillators
Package / Form Factor 5.0x3.2
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1534AC-J5-AA3-00.064 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 6.40E-5 MHz
Frequency Stability 75 ppm
View Details
Oscillators - 1473-30148-2-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0125.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.1250 MHz
Frequency Stability 50 ppm
View Details
Integrated Circuits (ICs) - Crystals/Oscillators/Resonators - Pre-programmed Oscillators - 1N3330 - Shenzhen Shengyu Electronics Technology Limited
Specs
Frequency 133 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details