The SiT8919B is a high-frequency, high-temperature oscillator designed for industrial, medical, and non-AEC-Q100 automotive applications, offering frequencies from 115.194001 MHz to 137 MHz with frequency stability as low as ±20 ppm. It operates over a temperature range of -40°C to +125°C and supports supply voltages of 1.8 V or 2.5 V to 3.3 V, consuming 4.9 mA typical at 1.8 V. The device features LVCMOS/LVTTL-compati
115 to 137 MHz, High Temperature Oscillator (-40 to +125°C)
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8919BE-82-33E-125.000000 |
| Product Name | Automotive & High Temp Oscillators |
| Package / Form Factor | 7.0x5.0 |