The SiT8918B is a high-temperature oscillator supporting frequencies from 1 MHz to 110 MHz, with a rated operating temperature range of -40°C to +125°C for automotive use and -40°C to +105°C for extended industrial use. It operates on supply voltages of 1.8 V or 2.5 V to 3.3 V, with typical current consumption of 3.5 mA at 1.8 V and LVCMOS/LVTTL-compati
1 to 110 MHz, High Temperature Oscillator (-40 to +125°C)
5MHz XO (Standard) LVCMOS, LVTTL Oscillator 3.3V Enable/Disable 4-SMD, No Lead
| SiTime Corporation | DigiKey | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | SIT8918BEL13-33E-5.000000 | 1473-SIT8918BEL13-33E-5.000000-ND |
| Product Name | Automotive & High Temp Oscillators | Oscillators |
| Package / Form Factor | 2.5x2.0 | Surface Mount; 4-SMD, No Lead |
| Frequency | 5 MHz | |
| Frequency Stability | 50 ppm | 50 ppm |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |