The SiT8918B is a high-temperature oscillator supporting frequencies from 1 MHz to 110 MHz, with operating temperatures up to +125°C and supply voltages of 1.8 V or 2.5 V to 3.3 V. It features ±20 ppm frequency stability, LVCMOS/LVTTL compatible output, and low power consumption of 3.5 mA typical at 1.8 V. The device is available in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. It is RoHS and REACH compliant, and designed for industrial, medical, and non-AEC-Q100 automotive applications.
1 to 110 MHz, High Temperature Oscillator (-40 to +125°C)
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8918BE-73-33S-24.000000 |
| Product Name | Automotive & High Temp Oscillators |
| Package / Form Factor | 2.0x1.6 |