SiTime Corporation Automotive & High Temp Oscillators SiT8918BE-73-33N-1.000000

Description
1 to 110 MHz, High Temperature Oscillator (-40 to +125°C)
Request a Quote
Description
1 to 110 MHz, High Temperature Oscillator (-40 to +125°C)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8918B is a high-temperature oscillator for industrial, medical, and non-AEC-Q100 automotive applications, offering frequencies from 1 MHz to 110 MHz with stability as low as ±20 ppm. It operates from -40°C to +125°C ambient temperature and supports supply voltages of 1.8 V or 2.5 V to 3.3 V. The device consumes 3.5 mA typical at 1.8 V and provides LVCMOS/LVTTL-compatible output. It is available in industry-standard packages of 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. RoHS and REACH compliant, it meets MIL-STD-883F and JESD22 environmental standards with MSL1 moisture sensitivity at 260°C.

Datasheet Summary
Powered by GS/AI

The SiT8918B is a high-temperature oscillator for industrial, medical, and non-AEC-Q100 automotive applications, offering frequencies from 1 MHz to 110 MHz with stability as low as ±20 ppm. It operates from -40°C to +125°C ambient temperature and supports supply voltages of 1.8 V or 2.5 V to 3.3 V. The device consumes 3.5 mA typical at 1.8 V and provides LVCMOS/LVTTL-compatible output. It is available in industry-standard packages of 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. RoHS and REACH compliant, it meets MIL-STD-883F and JESD22 environmental standards with MSL1 moisture sensitivity at 260°C.

Suppliers

Company
Product
Description
Supplier Links
Automotive & High Temp Oscillators - SiT8918BE-73-33N-1.000000 - SiTime Corporation
Santa Clara, CA, United States
Automotive & High Temp Oscillators
SiT8918BE-73-33N-1.000000
Automotive & High Temp Oscillators SiT8918BE-73-33N-1.000000
1 to 110 MHz, High Temperature Oscillator (-40 to +125°C)

1 to 110 MHz, High Temperature Oscillator (-40 to +125°C)

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8918BE-73-33N-1.000000
Product Name Automotive & High Temp Oscillators
Package / Form Factor 2.0x1.6
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0000000.528000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 5.28E-4 MHz
Frequency Stability 50 ppm
View Details
32 kHz TCXOs - SiT1552AC-JF-D14-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AI-H4-AA3-16.384 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0164 MHz
Frequency Stability 100 ppm
View Details
Oscillators - 1473-SIT1569AC-J3-30E-0016.000000-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Frequency Stability 50 ppm
View Details