The SiT8918B is a high-temperature oscillator generating frequencies from 1 MHz to 110 MHz with stability as low as ±20 ppm. It operates from -40°C to +125°C and accepts supply voltages of 1.8 V or 2.5 V to 3.3 V. Current consumption is 3.5 mA typical at 1.8 V. Output is LVCMOS/LVTTL compatible. Package options include 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm. It includes output enable and standby modes with startup and resume times up to 5 ms. The device is RoHS and REACH compliant, lead-free, halogen-free, and antimony-free.
1 to 110 MHz, High Temperature Oscillator (-40 to +125°C)
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8918BE-72-18E-36.000000 |
| Product Name | Automotive & High Temp Oscillators |
| Package / Form Factor | 2.0x1.6 |