The SiT8918B is a high-temperature oscillator offering frequencies from 1 MHz to 110 MHz with frequency stability as low as ±20 ppm, operating from -40°C to +125°C and supporting supply voltages of 1.8 V or 2.5 V to 3.3 V. It features LVCMOS/LVTTL compatible output, typical current consumption of 3.5 mA at 1.8 V, and is available in industry-standard package sizes including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. RoHS and REACH compliant, it is designed for industrial, medical, and non-AEC-Q100 automotive applications.
1 to 110 MHz, High Temperature Oscillator (-40 to +125°C)
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SIT8918BE-22-33E-16.000000 |
| Product Name | Automotive & High Temp Oscillators |
| Package / Form Factor | 3.2x2.5 |