The SiT8918B is a high-temperature oscillator offering frequencies from 1 MHz to 110 MHz with frequency stability as low as ±20 ppm and operation from -40°C to 125°C. It operates at 1.8 V or 2.5 V to 3.3 V, consuming 3.5 mA typical at 1.8 V, and features an LVCMOS/LVTTL output. Available in industry-standard packages from 2.0 x 1.6 mm to 7.0 x 5.0 mm, it includes OE and ST pins for output control, with startup and enable times up to 5 ms and 130 ns respectively. RMS period jitter is 1.6 ps to 3 ps depending on supply voltage. RoHS and REACH compliant.
1 to 110 MHz, High Temperature Oscillator (-40 to +125°C)
8MHz XO (Standard) LVCMOS, LVTTL Oscillator 3.3V Standby (Power Down) 4-SMD, No Lead
| SiTime Corporation | DigiKey | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | SIT8918BE-13-33S-8.000000 | 1473-SIT8918BE-13-33S-8.000000-ND |
| Product Name | Automotive & High Temp Oscillators | Oscillators |
| Package / Form Factor | 2.5x2.0 | Surface Mount; 4-SMD, No Lead |
| Frequency | 8 MHz | |
| Frequency Stability | 50 ppm | 50 ppm |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |