SIT8918B high temperature oscillator with frequency range from 1 MHz to 110 MHz, operating temperature from -40°C to 125°C, supply voltage from 1.62 V to 3.63 V, LVCMOS/LVTTL output, and low power consumption of 3.5 mA typical at 1.8 V. Available in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. Frequency stability is as low as ±20 ppm. RoHS and REACH compliant, Pb-free, halogen-free, and antimony-free.
1 to 110 MHz, High Temperature Oscillator (-40 to +125°C)
27MHz XO (Standard) LVCMOS, LVTTL Oscillator 3.3V Standby (Power Down) 4-SMD, No Lead
| SiTime Corporation | DigiKey | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | SIT8918BE-13-33S-27.000000 | 1473-SIT8918BE-13-33S-27.000000-ND |
| Product Name | Automotive & High Temp Oscillators | Oscillators |
| Package / Form Factor | 2.5x2.0 | Surface Mount; 4-SMD, No Lead |
| Frequency | 27 MHz | |
| Frequency Stability | 50 ppm | 50 ppm |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |