The SiT8918B is a high-temperature oscillator supporting frequencies from 1 MHz to 110 MHz with frequency stability as low as ±20 ppm, operating at supply voltages of 1.8 V or 2.5 V to 3.3 V, and maintaining functionality from -40°C to 125°C. It features LVCMOS/LVTTL output, typical power consumption of 3.5 mA at 1.8 V, and is available in industry-standard package sizes including 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm. The device is RoHS and REACH compliant, with no lead, halogen, or antimony. Automotive-grade variants are specified for ambient temperatures up to 125°C and junction temperatures up to 135°C. The part is not AEC-Q100 qualified; those variants are covered by the SiT8924 and SiT8925 series.
1 to 110 MHz, High Temperature Oscillator (-40 to +125°C)
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8918BE-12-33S-8.000000 |
| Product Name | Automotive & High Temp Oscillators |
| Package / Form Factor | 2.5x2.0 |